Capital Lighting, Inc. 20446-BS/WHT Bathroom Fixtures-Two Lights 362633

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 4 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 4 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20446-BS/WHT Bathroom Fixtures-Two Lights - 362633 - Capital Lighting, Inc.
Columbus, OH, USA
20446-BS/WHT Bathroom Fixtures-Two Lights
362633
20446-BS/WHT Bathroom Fixtures-Two Lights 362633
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 4 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 4
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Sconce
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362633
Product Name 20446-BS/WHT Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details