Capital Lighting, Inc. 23121LED-COG Sconces-Pocket 362621

Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Extension: 3 Bulb Type: LED Wattage: 4 Product Name: Wall Sonce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Extension: 3 Bulb Type: LED Wattage: 4 Product Name: Wall Sonce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23121LED-COG Sconces-Pocket - 362621 - Capital Lighting, Inc.
Columbus, OH, USA
23121LED-COG Sconces-Pocket
362621
23121LED-COG Sconces-Pocket 362621
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Extension: 3 Bulb Type: LED Wattage: 4 Product Name: Wall Sonce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 11.25
Length 11.25
Extension: 3
Bulb
Type: LED
Wattage: 4
Product Name: Wall Sonce
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362621
Product Name 23121LED-COG Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details