Capital Lighting, Inc. 20626GU-BS/OPL Flush Mounts-Bowl Style 362619

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Steel Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Steel Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20626GU-BS/OPL Flush Mounts-Bowl Style - 362619 - Capital Lighting, Inc.
Columbus, OH, USA
20626GU-BS/OPL Flush Mounts-Bowl Style
362619
20626GU-BS/OPL Flush Mounts-Bowl Style 362619
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Steel Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Steel
Product Name: Three Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362619
Product Name 20626GU-BS/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details