PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Steel
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 362617 |
| Product Name | 20661GU-BS/OPL Flush Mounts-Bowl Style |
| Application | Residential |