Capital Lighting, Inc. 23019GU-RU/ALB Flush Mounts-Bowl Style 362611

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Rust Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Rust Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23019GU-RU/ALB Flush Mounts-Bowl Style - 362611 - Capital Lighting, Inc.
Columbus, OH, USA
23019GU-RU/ALB Flush Mounts-Bowl Style
362611
23019GU-RU/ALB Flush Mounts-Bowl Style 362611
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Rust Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Rust
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362611
Product Name 23019GU-RU/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details