Capital Lighting, Inc. 23063MGLED-BRZ/CLR Exterior -Wall Mt./Flush 362608

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Length 0.00 Extension: 2.75 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594101591 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Length 0.00 Extension: 2.75 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594101591 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
23063MGLED-BRZ/CLR Exterior -Wall Mt./Flush - 362608 - Capital Lighting, Inc.
Columbus, OH, USA
23063MGLED-BRZ/CLR Exterior -Wall Mt./Flush
362608
23063MGLED-BRZ/CLR Exterior -Wall Mt./Flush 362608
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Length 0.00 Extension: 2.75 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594101591 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Length 0.00
Extension: 2.75
Bulb
Type: LED
Qty: 2
Wattage: 5
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594101591
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362608
Product Name 23063MGLED-BRZ/CLR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details