Capital Lighting, Inc. 23025-SILV/CLR Exterior -Spot Lights 362603

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 3.40 Length 3.40 Extension: 5 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Satin Product Name: One Light Spotlight UPC: 641594125610 Category: Adjustable Spotlight Glass: Clear Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 3.40 Length 3.40 Extension: 5 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Satin Product Name: One Light Spotlight UPC: 641594125610 Category: Adjustable Spotlight Glass: Clear Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
23025-SILV/CLR Exterior -Spot Lights - 362603 - Capital Lighting, Inc.
Columbus, OH, USA
23025-SILV/CLR Exterior -Spot Lights
362603
23025-SILV/CLR Exterior -Spot Lights 362603
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 3.40 Length 3.40 Extension: 5 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Satin Product Name: One Light Spotlight UPC: 641594125610 Category: Adjustable Spotlight Glass: Clear Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 3.40
Length 3.40
Extension: 5
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Satin
Product Name: One Light Spotlight
UPC: 641594125610
Category: Adjustable Spotlight
Glass: Clear
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362603
Product Name 23025-SILV/CLR Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details