Capital Lighting, Inc. 50189-WH/OPL Flush Mounts-Bowl Style 362592

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 3.90 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 3.90 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50189-WH/OPL Flush Mounts-Bowl Style - 362592 - Capital Lighting, Inc.
Columbus, OH, USA
50189-WH/OPL Flush Mounts-Bowl Style
362592
50189-WH/OPL Flush Mounts-Bowl Style 362592
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 3.90 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 3.90
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Flush Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362592
Product Name 50189-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details