Capital Lighting, Inc. 50187-WH/OPL Flush Mounts-Bowl Style 362591

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 3.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 3.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50187-WH/OPL Flush Mounts-Bowl Style - 362591 - Capital Lighting, Inc.
Columbus, OH, USA
50187-WH/OPL Flush Mounts-Bowl Style
362591
50187-WH/OPL Flush Mounts-Bowl Style 362591
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 3.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 3.75
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362591
Product Name 50187-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details