Capital Lighting, Inc. 50188-WH/OPL Flush Mounts-Bowl Style 362590

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50188-WH/OPL Flush Mounts-Bowl Style - 362590 - Capital Lighting, Inc.
Columbus, OH, USA
50188-WH/OPL Flush Mounts-Bowl Style
362590
50188-WH/OPL Flush Mounts-Bowl Style 362590
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 3.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Flush Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362590
Product Name 50188-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details