Capital Lighting, Inc. 50193-BS/OPL Sconces-Single Glass 362577

Description
PRODUCT DETAILS / SPECS Height: 13.50 Length 13.50 Extension: 4.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 13.50 Length 13.50 Extension: 4.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50193-BS/OPL Sconces-Single Glass - 362577 - Capital Lighting, Inc.
Columbus, OH, USA
50193-BS/OPL Sconces-Single Glass
362577
50193-BS/OPL Sconces-Single Glass 362577
PRODUCT DETAILS / SPECS Height: 13.50 Length 13.50 Extension: 4.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 13.50
Length 13.50
Extension: 4.75
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362577
Product Name 50193-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details