Capital Lighting, Inc. 51002-CH/CRY Semi-Flush Mts.-Bowl Style 362572

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
51002-CH/CRY Semi-Flush Mts.-Bowl Style - 362572 - Capital Lighting, Inc.
Columbus, OH, USA
51002-CH/CRY Semi-Flush Mts.-Bowl Style
362572
51002-CH/CRY Semi-Flush Mts.-Bowl Style 362572
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Semi Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362572
Product Name 51002-CH/CRY Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details