Capital Lighting, Inc. 51000-CH/CRY Pendants-Bowl Style 362571

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Length 16.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Length 16.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
51000-CH/CRY Pendants-Bowl Style - 362571 - Capital Lighting, Inc.
Columbus, OH, USA
51000-CH/CRY Pendants-Bowl Style
362571
51000-CH/CRY Pendants-Bowl Style 362571
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.00 Length 16.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.00
Length 16.00
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362571
Product Name 51000-CH/CRY Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details