Capital Lighting, Inc. 62242-BRZ/OPL Sconces-Double Glass 362568

Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 4 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594130133 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 4 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594130133 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62242-BRZ/OPL Sconces-Double Glass - 362568 - Capital Lighting, Inc.
Columbus, OH, USA
62242-BRZ/OPL Sconces-Double Glass
362568
62242-BRZ/OPL Sconces-Double Glass 362568
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 4 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594130133 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 16.00
Length 16.00
Extension: 4
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594130133
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362568
Product Name 62242-BRZ/OPL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details