Capital Lighting, Inc. 70004LED-BS/CLOP Sconces-Single Glass 362559

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Length 11.75 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594097696 Category: Gooseneck Wall Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Length 11.75 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594097696 Category: Gooseneck Wall Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70004LED-BS/CLOP Sconces-Single Glass - 362559 - Capital Lighting, Inc.
Columbus, OH, USA
70004LED-BS/CLOP Sconces-Single Glass
362559
70004LED-BS/CLOP Sconces-Single Glass 362559
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Length 11.75 Extension: 6.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594097696 Category: Gooseneck Wall Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.75
Length 11.75
Extension: 6.5
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Wall Fixture
UPC: 641594097696
Category: Gooseneck Wall Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362559
Product Name 70004LED-BS/CLOP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details