Capital Lighting, Inc. 72119-BRZ/COB Mini Pendants-Cable 362558

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
72119-BRZ/COB Mini Pendants-Cable - 362558 - Capital Lighting, Inc.
Columbus, OH, USA
72119-BRZ/COB Mini Pendants-Cable
362558
72119-BRZ/COB Mini Pendants-Cable 362558
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Length 14.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Bronze
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362558
Product Name 72119-BRZ/COB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details