Capital Lighting, Inc. 70021LED-CH/CRM Sconces-Other 362551

Description
PRODUCT DETAILS / SPECS Height: 12.51 Length 12.51 Extension: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Task-Light UPC: 641594105070 Category: LED Gooseneck Wall Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 12.51 Length 12.51 Extension: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Task-Light UPC: 641594105070 Category: LED Gooseneck Wall Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70021LED-CH/CRM Sconces-Other - 362551 - Capital Lighting, Inc.
Columbus, OH, USA
70021LED-CH/CRM Sconces-Other
362551
70021LED-CH/CRM Sconces-Other 362551
PRODUCT DETAILS / SPECS Height: 12.51 Length 12.51 Extension: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Task-Light UPC: 641594105070 Category: LED Gooseneck Wall Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 12.51
Length 12.51
Extension: 8.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Task-Light
UPC: 641594105070
Category: LED Gooseneck Wall Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362551
Product Name 70021LED-CH/CRM Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details