Capital Lighting, Inc. 51005-CH/CRY Semi-Flush Mts.-Drum Shade 362549

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
51005-CH/CRY Semi-Flush Mts.-Drum Shade - 362549 - Capital Lighting, Inc.
Columbus, OH, USA
51005-CH/CRY Semi-Flush Mts.-Drum Shade
362549
51005-CH/CRY Semi-Flush Mts.-Drum Shade 362549
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.50
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Semi Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362549
Product Name 51005-CH/CRY Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details