Capital Lighting, Inc. 51006-CH/CRY Semi-Flush Mts.-Drum Shade 362547

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.50 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.50 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
51006-CH/CRY Semi-Flush Mts.-Drum Shade - 362547 - Capital Lighting, Inc.
Columbus, OH, USA
51006-CH/CRY Semi-Flush Mts.-Drum Shade
362547
51006-CH/CRY Semi-Flush Mts.-Drum Shade 362547
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.50 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.50
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Product Name: Four Light Semi Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362547
Product Name 51006-CH/CRY Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details