Capital Lighting, Inc. 62258-CH/FST Sconces-Single Glass 362539

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 3.25 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594128628 Category: Wall or Vanity Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 3.25 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594128628 Category: Wall or Vanity Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62258-CH/FST Sconces-Single Glass - 362539 - Capital Lighting, Inc.
Columbus, OH, USA
62258-CH/FST Sconces-Single Glass
362539
62258-CH/FST Sconces-Single Glass 362539
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 3.25 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594128628 Category: Wall or Vanity Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 3.25
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Fixture
UPC: 641594128628
Category: Wall or Vanity Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362539
Product Name 62258-CH/FST Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details