Capital Lighting, Inc. 62259-CH/FST Bathroom Fixtures-Two Lights 362537

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 3.25 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall Fixture UPC: 641594128635 Category: Wall or Vanity Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 3.25 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall Fixture UPC: 641594128635 Category: Wall or Vanity Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
62259-CH/FST Bathroom Fixtures-Two Lights
362537
62259-CH/FST Bathroom Fixtures-Two Lights 362537
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 3.25 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall Fixture UPC: 641594128635 Category: Wall or Vanity Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 3.25
Bulb
Type: T-3 Hgn
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Wall Fixture
UPC: 641594128635
Category: Wall or Vanity Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362537
Product Name 62259-CH/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details