Capital Lighting, Inc. 62273-CH/CRY Sconces-Pocket 362517

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 3.75 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 3.75 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62273-CH/CRY Sconces-Pocket - 362517 - Capital Lighting, Inc.
Columbus, OH, USA
62273-CH/CRY Sconces-Pocket
362517
62273-CH/CRY Sconces-Pocket 362517
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 3.75 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 3.75
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362517
Product Name 62273-CH/CRY Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details