Capital Lighting, Inc. 62275-CH/CRY Mini Pendants-Rod 362516

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 20.00 Length 20.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 20.00 Length 20.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62275-CH/CRY Mini Pendants-Rod - 362516 - Capital Lighting, Inc.
Columbus, OH, USA
62275-CH/CRY Mini Pendants-Rod
362516
62275-CH/CRY Mini Pendants-Rod 362516
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 20.00 Length 20.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 20.00
Length 20.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362516
Product Name 62275-CH/CRY Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details