Capital Lighting, Inc. 62276-CH/CRY Flush Mounts-Drum Shades 362513

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62276-CH/CRY Flush Mounts-Drum Shades - 362513 - Capital Lighting, Inc.
Columbus, OH, USA
62276-CH/CRY Flush Mounts-Drum Shades
362513
62276-CH/CRY Flush Mounts-Drum Shades 362513
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Flush Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362513
Product Name 62276-CH/CRY Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details