Capital Lighting, Inc. 62278-CH/CRY Pendants-Drum Shade 362510

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
62278-CH/CRY Pendants-Drum Shade - 362510 - Capital Lighting, Inc.
Columbus, OH, USA
62278-CH/CRY Pendants-Drum Shade
362510
62278-CH/CRY Pendants-Drum Shade 362510
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Bulb
Type: T-3 Hgn
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362510
Product Name 62278-CH/CRY Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details