Capital Lighting, Inc. 20350MGLED-BRZ/CLR Exterior -Spot Lights 362489

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.25 Length 4.25 Extension: 4 Bulb Type: MR16 Qty: 1 Wattage: 4 Finish: Bronze Product Name: One Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.25 Length 4.25 Extension: 4 Bulb Type: MR16 Qty: 1 Wattage: 4 Finish: Bronze Product Name: One Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20350MGLED-BRZ/CLR Exterior -Spot Lights - 362489 - Capital Lighting, Inc.
Columbus, OH, USA
20350MGLED-BRZ/CLR Exterior -Spot Lights
362489
20350MGLED-BRZ/CLR Exterior -Spot Lights 362489
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.25 Length 4.25 Extension: 4 Bulb Type: MR16 Qty: 1 Wattage: 4 Finish: Bronze Product Name: One Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.25
Length 4.25
Extension: 4
Bulb
Type: MR16
Qty: 1
Wattage: 4
Finish: Bronze
Product Name: One Light Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362489
Product Name 20350MGLED-BRZ/CLR Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details