Capital Lighting, Inc. 20385-BRZ/CLR Exterior -Wall Mount 362481

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 4.8 Bulb Type: MR16 Qty: 2 Wattage: 35 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128802 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 4.8 Bulb Type: MR16 Qty: 2 Wattage: 35 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128802 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20385-BRZ/CLR Exterior -Wall Mount - 362481 - Capital Lighting, Inc.
Columbus, OH, USA
20385-BRZ/CLR Exterior -Wall Mount
362481
20385-BRZ/CLR Exterior -Wall Mount 362481
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 4.8 Bulb Type: MR16 Qty: 2 Wattage: 35 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128802 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 4.8
Bulb
Type: MR16
Qty: 2
Wattage: 35
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594128802
Category: Wallwasher
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362481
Product Name 20385-BRZ/CLR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details