Capital Lighting, Inc. 20385-SAT/CLR Exterior -Wall Mount 362480

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 9.00 Length 9.00 Extension: 4.8 Bulb Type: MR16 Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594128819 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 9.00 Length 9.00 Extension: 4.8 Bulb Type: MR16 Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594128819 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20385-SAT/CLR Exterior -Wall Mount - 362480 - Capital Lighting, Inc.
Columbus, OH, USA
20385-SAT/CLR Exterior -Wall Mount
362480
20385-SAT/CLR Exterior -Wall Mount 362480
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 9.00 Length 9.00 Extension: 4.8 Bulb Type: MR16 Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594128819 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.40
Height: 9.00
Length 9.00
Extension: 4.8
Bulb
Type: MR16
Qty: 2
Wattage: 35
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594128819
Category: Wallwasher
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362480
Product Name 20385-SAT/CLR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details