Capital Lighting, Inc. 20291-WH/FST Exterior -Wall Mt./Flush 362456

Description
PRODUCT DETAILS / SPECS Height: 4.25 Length 4.25 Extension: 3.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: Bulkhead UPC: 641594064933 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 4.25 Length 4.25 Extension: 3.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: Bulkhead UPC: 641594064933 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20291-WH/FST Exterior -Wall Mt./Flush - 362456 - Capital Lighting, Inc.
Columbus, OH, USA
20291-WH/FST Exterior -Wall Mt./Flush
362456
20291-WH/FST Exterior -Wall Mt./Flush 362456
PRODUCT DETAILS / SPECS Height: 4.25 Length 4.25 Extension: 3.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: Bulkhead UPC: 641594064933 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 4.25
Length 4.25
Extension: 3.5
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: White
Product Name: Bulkhead
UPC: 641594064933
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362456
Product Name 20291-WH/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details