Capital Lighting, Inc. 122826 Sconces-Pocket 362449

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.25 Extension: 3.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Frosted Clear Product Name: One Light Wall Sconce UPC: 705696066490 Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.25 Extension: 3.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Frosted Clear Product Name: One Light Wall Sconce UPC: 705696066490 Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
122826 Sconces-Pocket - 362449 - Capital Lighting, Inc.
Columbus, OH, USA
122826 Sconces-Pocket
362449
122826 Sconces-Pocket 362449
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.25 Extension: 3.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Frosted Clear Product Name: One Light Wall Sconce UPC: 705696066490 Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.25
Extension: 3.75
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Frosted Clear
Product Name: One Light Wall Sconce
UPC: 705696066490
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362449
Product Name 122826 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details