Capital Lighting, Inc. 124491 Pendants-Drum Shade 362447

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 60 Product Name: Four Light Ceiling Fixture UPC: 705696069286 Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 60 Product Name: Four Light Ceiling Fixture UPC: 705696069286 Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
124491 Pendants-Drum Shade - 362447 - Capital Lighting, Inc.
Columbus, OH, USA
124491 Pendants-Drum Shade
362447
124491 Pendants-Drum Shade 362447
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 60 Product Name: Four Light Ceiling Fixture UPC: 705696069286 Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Product Name: Four Light Ceiling Fixture
UPC: 705696069286
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362447
Product Name 124491 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details