Capital Lighting, Inc. 124556 Mini Pendants-Chain 362444

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Craftsman Product Name: One Light Ceiling Fixture UPC: 705696071562 Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Craftsman Product Name: One Light Ceiling Fixture UPC: 705696071562 Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
124556 Mini Pendants-Chain - 362444 - Capital Lighting, Inc.
Columbus, OH, USA
124556 Mini Pendants-Chain
362444
124556 Mini Pendants-Chain 362444
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 72.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Craftsman Product Name: One Light Ceiling Fixture UPC: 705696071562 Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 72.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ca Craftsman
Product Name: One Light Ceiling Fixture
UPC: 705696071562
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362444
Product Name 124556 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details