Capital Lighting, Inc. 125805 Flush Mounts-Other 362443

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Ceiling Fixture UPC: 705696068050 Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Ceiling Fixture UPC: 705696068050 Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
125805 Flush Mounts-Other - 362443 - Capital Lighting, Inc.
Columbus, OH, USA
125805 Flush Mounts-Other
362443
125805 Flush Mounts-Other 362443
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Ceiling Fixture UPC: 705696068050 Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Red
Product Name: One Light Ceiling Fixture
UPC: 705696068050
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362443
Product Name 125805 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details