Capital Lighting, Inc. 23911-CH/FCL Bathroom Fixtures-Three Lights 362398

Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23911-CH/FCL Bathroom Fixtures-Three Lights - 362398 - Capital Lighting, Inc.
Columbus, OH, USA
23911-CH/FCL Bathroom Fixtures-Three Lights
362398
23911-CH/FCL Bathroom Fixtures-Three Lights 362398
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 5.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.25
Length 5.25
Extension: 5.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362398
Product Name 23911-CH/FCL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details