Capital Lighting, Inc. 23875-CH/OPL Bathroom Fixtures-Five+Lights 362396

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 9 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 9 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23875-CH/OPL Bathroom Fixtures-Five+Lights - 362396 - Capital Lighting, Inc.
Columbus, OH, USA
23875-CH/OPL Bathroom Fixtures-Five+Lights
362396
23875-CH/OPL Bathroom Fixtures-Five+Lights 362396
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 9 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 9
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362396
Product Name 23875-CH/OPL Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details