Capital Lighting, Inc. 23905SP-CH/FCL Mini Pendants-Cable 362393

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 120.00 Length 120.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 120.00 Length 120.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
23905SP-CH/FCL Mini Pendants-Cable - 362393 - Capital Lighting, Inc.
Columbus, OH, USA
23905SP-CH/FCL Mini Pendants-Cable
362393
23905SP-CH/FCL Mini Pendants-Cable 362393
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 120.00 Length 120.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 120.00
Length 120.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362393
Product Name 23905SP-CH/FCL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details