Capital Lighting, Inc. 23905TR-CH/FCL Mini Pendants-Cable 362390

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 120.00 Length 120.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 120.00 Length 120.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
23905TR-CH/FCL Mini Pendants-Cable - 362390 - Capital Lighting, Inc.
Columbus, OH, USA
23905TR-CH/FCL Mini Pendants-Cable
362390
23905TR-CH/FCL Mini Pendants-Cable 362390
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 120.00 Length 120.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 120.00
Length 120.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362390
Product Name 23905TR-CH/FCL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details