Capital Lighting, Inc. 23970-CH/AMB Sconces-Single Glass 362378

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594104837 Category: Wall Fixture Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594104837 Category: Wall Fixture Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23970-CH/AMB Sconces-Single Glass - 362378 - Capital Lighting, Inc.
Columbus, OH, USA
23970-CH/AMB Sconces-Single Glass
362378
23970-CH/AMB Sconces-Single Glass 362378
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594104837 Category: Wall Fixture Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 6
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Fixture
UPC: 641594104837
Category: Wall Fixture
Glass: Amber
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362378
Product Name 23970-CH/AMB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details