Capital Lighting, Inc. 23913-CH/FCL Sconces-Single Glass 362377

Description
PRODUCT DETAILS / SPECS Height: 5.20 Length 5.20 Extension: 5.2 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.20 Length 5.20 Extension: 5.2 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23913-CH/FCL Sconces-Single Glass - 362377 - Capital Lighting, Inc.
Columbus, OH, USA
23913-CH/FCL Sconces-Single Glass
362377
23913-CH/FCL Sconces-Single Glass 362377
PRODUCT DETAILS / SPECS Height: 5.20 Length 5.20 Extension: 5.2 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.20
Length 5.20
Extension: 5.2
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362377
Product Name 23913-CH/FCL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details