Capital Lighting, Inc. 23915-CH/FCL Bathroom Fixtures-Four Lights 362376

Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23915-CH/FCL Bathroom Fixtures-Four Lights - 362376 - Capital Lighting, Inc.
Columbus, OH, USA
23915-CH/FCL Bathroom Fixtures-Four Lights
362376
23915-CH/FCL Bathroom Fixtures-Four Lights 362376
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.25
Length 5.25
Extension: 4.75
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362376
Product Name 23915-CH/FCL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details