Capital Lighting, Inc. 23917-CH/CRY Bathroom Fixtures-Three Lights 362371

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23917-CH/CRY Bathroom Fixtures-Three Lights - 362371 - Capital Lighting, Inc.
Columbus, OH, USA
23917-CH/CRY Bathroom Fixtures-Three Lights
362371
23917-CH/CRY Bathroom Fixtures-Three Lights 362371
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 4.5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362371
Product Name 23917-CH/CRY Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details