Capital Lighting, Inc. 23918-CH/FCL Bathroom Fixtures-Four Lights 362370

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23918-CH/FCL Bathroom Fixtures-Four Lights - 362370 - Capital Lighting, Inc.
Columbus, OH, USA
23918-CH/FCL Bathroom Fixtures-Four Lights
362370
23918-CH/FCL Bathroom Fixtures-Four Lights 362370
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 4.5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362370
Product Name 23918-CH/FCL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details