Capital Lighting, Inc. 28004-1R-BS/AMB Mini Pendants-Rod 362367

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28004-1R-BS/AMB Mini Pendants-Rod - 362367 - Capital Lighting, Inc.
Columbus, OH, USA
28004-1R-BS/AMB Mini Pendants-Rod
362367
28004-1R-BS/AMB Mini Pendants-Rod 362367
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 14.00
Length 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant System
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362367
Product Name 28004-1R-BS/AMB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details