Capital Lighting, Inc. 28011-2C-BS/ASKY Mini Pendants-Cable 362318

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
28011-2C-BS/ASKY Mini Pendants-Cable - 362318 - Capital Lighting, Inc.
Columbus, OH, USA
28011-2C-BS/ASKY Mini Pendants-Cable
362318
28011-2C-BS/ASKY Mini Pendants-Cable 362318
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 14.00
Length 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Steel
Product Name: One Light Pendant System
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362318
Product Name 28011-2C-BS/ASKY Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details