Capital Lighting, Inc. 28011-1C-ORB/BLUSKY Mini Pendants-Cable 362317

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
28011-1C-ORB/BLUSKY Mini Pendants-Cable - 362317 - Capital Lighting, Inc.
Columbus, OH, USA
28011-1C-ORB/BLUSKY Mini Pendants-Cable
362317
28011-1C-ORB/BLUSKY Mini Pendants-Cable 362317
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 14.00
Length 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant System
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362317
Product Name 28011-1C-ORB/BLUSKY Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details