Capital Lighting, Inc. 28011-1R-BS/ASKY Mini Pendants-Rod 362316

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 15.00 Length 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 15.00 Length 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28011-1R-BS/ASKY Mini Pendants-Rod - 362316 - Capital Lighting, Inc.
Columbus, OH, USA
28011-1R-BS/ASKY Mini Pendants-Rod
362316
28011-1R-BS/ASKY Mini Pendants-Rod 362316
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 15.00 Length 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 15.00
Length 15.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant System
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362316
Product Name 28011-1R-BS/ASKY Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details