Capital Lighting, Inc. 50181-BS/OPL Pendants-Glass Down 362288

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50181-BS/OPL Pendants-Glass Down - 362288 - Capital Lighting, Inc.
Columbus, OH, USA
50181-BS/OPL Pendants-Glass Down
362288
50181-BS/OPL Pendants-Glass Down 362288
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 24.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.70
Height: 24.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362288
Product Name 50181-BS/OPL Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details