Capital Lighting, Inc. 50173-BS/OPL Mini Pendants-3 Light Cluster 362286

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.80 Height: 14.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.80 Height: 14.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50173-BS/OPL Mini Pendants-3 Light Cluster - 362286 - Capital Lighting, Inc.
Columbus, OH, USA
50173-BS/OPL Mini Pendants-3 Light Cluster
362286
50173-BS/OPL Mini Pendants-3 Light Cluster 362286
PRODUCT DETAILS / SPECS Width/Dia: 9.80 Height: 14.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.80
Height: 14.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362286
Product Name 50173-BS/OPL Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details