Capital Lighting, Inc. 50180-BS/OPL Pendants-Glass Down 362285

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50180-BS/OPL Pendants-Glass Down - 362285 - Capital Lighting, Inc.
Columbus, OH, USA
50180-BS/OPL Pendants-Glass Down
362285
50180-BS/OPL Pendants-Glass Down 362285
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362285
Product Name 50180-BS/OPL Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details