Capital Lighting, Inc. 50160-OPL Flush Mounts-Bowl Style 362257

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 2.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 2.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50160-OPL Flush Mounts-Bowl Style - 362257 - Capital Lighting, Inc.
Columbus, OH, USA
50160-OPL Flush Mounts-Bowl Style
362257
50160-OPL Flush Mounts-Bowl Style 362257
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 2.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.20
Height: 2.75
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362257
Product Name 50160-OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details